TE Connectivity Chip Resistor - Surface Mount 355056RJT

Description
56 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
56 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143821TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143821TR-ND
Chip Resistor - Surface Mount A143821TR-ND
56 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

56 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143821CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143821CT-ND
Chip Resistor - Surface Mount A143821CT-ND
56 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

56 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2313
Res, 56R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2313
RES, 56R, 5%, 5W, 4320, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 56R, 5%, 5W, 4320, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4176 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4176
Res, 56R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4176
RES, 56R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 56R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143821TR-ND 97AC2313 34AH4176
Product Name Chip Resistor - Surface Mount Res, 56R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 56R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457416 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details