TE Connectivity Chip Resistor - Surface Mount 355056RFT

Description
56 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143673CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143673CT-ND
Chip Resistor - Surface Mount A143673CT-ND
56 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

56 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143673DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143673DKR-ND
Chip Resistor - Surface Mount A143673DKR-ND
56 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

56 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143673TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143673TR-ND
Chip Resistor - Surface Mount A143673TR-ND
56 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

56 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3580
Res, 56R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3580
RES, 56R, 1%, 5W, 4320, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 56R, 1%, 5W, 4320, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3581
Res, 56R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3581
RES, 56R, 1%, 5W, 4320, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 56R, 1%, 5W, 4320, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143673CT-ND 97AC3580
Product Name Chip Resistor - Surface Mount Res, 56R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567529 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers