TE Connectivity Chip Resistor - Surface Mount 355056KFT

Description
56 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143745TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143745TR-ND
Chip Resistor - Surface Mount A143745TR-ND
56 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

56 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143745CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143745CT-ND
Chip Resistor - Surface Mount A143745CT-ND
56 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

56 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 56K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9819
Res, 56K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9819
RES, 56K, 1%, 5W, 4320, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 56K, 1%, 5W, 4320, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7761
Res, 56K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7761
RES, 56K, 1%, 5W, 4320, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 56K, 1%, 5W, 4320, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143745TR-ND 96AC9819
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-6 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0120 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details