TE Connectivity Chip Resistor - Surface Mount 3550560RJT

Description
560 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143833TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143833TR-ND
Chip Resistor - Surface Mount A143833TR-ND
560 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

560 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143833CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143833CT-ND
Chip Resistor - Surface Mount A143833CT-ND
560 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

560 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143833DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143833DKR-ND
Chip Resistor - Surface Mount A143833DKR-ND
560 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

560 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 560R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4180
Res, 560R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4180
RES, 560R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 560R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 560R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0378
Res, 560R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0378
RES, 560R, 5%, 5W, 4320, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 560R, 5%, 5W, 4320, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143833TR-ND 34AH4180 97AC0378
Product Name Chip Resistor - Surface Mount Res, 560R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 560R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details