TE Connectivity Chip Resistor - Surface Mount 3550560KFT

Description
560 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143769TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143769TR-ND
Chip Resistor - Surface Mount A143769TR-ND
560 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

560 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 560K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5765
Res, 560K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5765
RES, 560K, 1%, 5W, 4320, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 560K, 1%, 5W, 4320, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5764 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5764
Res, 560K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5764
RES, 560K, 1%, 5W, 4320, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 560K, 1%, 5W, 4320, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143769TR-ND 97AC5765
Product Name Chip Resistor - Surface Mount Res, 560K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details