TE Connectivity Chip Resistor - Surface Mount 355051KFT

Description
51 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
51 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143744TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143744TR-ND
Chip Resistor - Surface Mount A143744TR-ND
51 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

51 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143744CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143744CT-ND
Chip Resistor - Surface Mount A143744CT-ND
51 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

51 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143744DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143744DKR-ND
Chip Resistor - Surface Mount A143744DKR-ND
51 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

51 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 51K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2475
Res, 51K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2475
RES, 51K, 1%, 5W, 4320, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 51K, 1%, 5W, 4320, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2476
Res, 51K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2476
RES, 51K, 1%, 5W, 4320, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 51K, 1%, 5W, 4320, THICK FILM; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143744TR-ND 97AC2475
Product Name Chip Resistor - Surface Mount Res, 51K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers