TE Connectivity Chip Resistor - Surface Mount 3550510KFT

Description
510 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
510 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143768CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143768CT-ND
Chip Resistor - Surface Mount A143768CT-ND
510 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

510 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143768TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143768TR-ND
Chip Resistor - Surface Mount A143768TR-ND
510 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

510 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 510K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0679
Res, 510K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0679
RES, 510K, 1%, 5W, 4320, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 510K, 1%, 5W, 4320, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 510K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5556
Res, 510K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5556
RES, 510K, 1%, 5W, 4320, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 510K, 1%, 5W, 4320, THICK FILM; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143768CT-ND 97AC0679
Product Name Chip Resistor - Surface Mount Res, 510K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers