TE Connectivity Chip Resistor - Surface Mount 35504R7JT

Description
4.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143808CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143808CT-ND
Chip Resistor - Surface Mount A143808CT-ND
4.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143808DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143808DKR-ND
Chip Resistor - Surface Mount A143808DKR-ND
4.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143808TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143808TR-ND
Chip Resistor - Surface Mount A143808TR-ND
4.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4R7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4147
Res, 4R7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4147
RES, 4R7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 4R7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 4R7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4290
Res, 4R7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4290
RES, 4R7, 5%, 5W, 4320, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 4R7, 5%, 5W, 4320, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143808CT-ND 34AH4147 97AC4290
Product Name Chip Resistor - Surface Mount Res, 4R7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 4R7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567525 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details