TE Connectivity Chip Resistor - Surface Mount 35504R7FT

Description
4.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143647CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143647CT-ND
Chip Resistor - Surface Mount A143647CT-ND
4.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143647DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143647DKR-ND
Chip Resistor - Surface Mount A143647DKR-ND
4.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143647TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143647TR-ND
Chip Resistor - Surface Mount A143647TR-ND
4.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

4.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC7758 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC7758
Res, 4R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC7758
RES, 4R7, 1%, 5W, 4320, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 4R7, 1%, 5W, 4320, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4918
Res, 4R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4918
RES, 4R7, 1%, 5W, 4320, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 4R7, 1%, 5W, 4320, THICK FILM; Resistance:4.7ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143647CT-ND 96AC7758
Product Name Chip Resistor - Surface Mount Res, 4R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details