TE Connectivity Chip Resistor - Surface Mount 35504R3FT

Description
4.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143646CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143646CT-ND
Chip Resistor - Surface Mount A143646CT-ND
4.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

4.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143646TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143646TR-ND
Chip Resistor - Surface Mount A143646TR-ND
4.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

4.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143646DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143646DKR-ND
Chip Resistor - Surface Mount A143646DKR-ND
4.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

4.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9814 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9814
Res, 4R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9814
RES, 4R3, 1%, 5W, 4320, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 4R3, 1%, 5W, 4320, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9813 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9813
Res, 4R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9813
RES, 4R3, 1%, 5W, 4320, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 4R3, 1%, 5W, 4320, THICK FILM; Resistance:4.3ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143646CT-ND 96AC9814
Product Name Chip Resistor - Surface Mount Res, 4R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details