TE Connectivity Chip Resistor - Surface Mount 35504M7JT

Description
4.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143880CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143880CT-ND
Chip Resistor - Surface Mount A143880CT-ND
4.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143880TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143880TR-ND
Chip Resistor - Surface Mount A143880TR-ND
4.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

4.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 4M7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1219
Res, 4M7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1219
RES, 4M7, 5%, 5W, 4320, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 4M7, 5%, 5W, 4320, THICK FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4144
Res, 4M7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4144
RES, 4M7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 4M7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143880CT-ND 97AC1219 34AH4144
Product Name Chip Resistor - Surface Mount Res, 4M7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 4M7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176082-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD474GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details