TE Connectivity Chip Resistor - Surface Mount 355047KJT

Description
47 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143856DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143856DKR-ND
Chip Resistor - Surface Mount A143856DKR-ND
47 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

47 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143856TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143856TR-ND
Chip Resistor - Surface Mount A143856TR-ND
47 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

47 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143856CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143856CT-ND
Chip Resistor - Surface Mount A143856CT-ND
47 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

47 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 47K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4153
Res, 47K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4153
RES, 47K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 47K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 47K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5174
Res, 47K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5174
RES, 47K, 5%, 5W, 4320, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 47K, 5%, 5W, 4320, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143856DKR-ND 34AH4153 97AC5174
Product Name Chip Resistor - Surface Mount Res, 47K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 47K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details