TE Connectivity Chip Resistor - Surface Mount 355047KFT

Description
47 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143743TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143743TR-ND
Chip Resistor - Surface Mount A143743TR-ND
47 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

47 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143743CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143743CT-ND
Chip Resistor - Surface Mount A143743CT-ND
47 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

47 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 47K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4922
Res, 47K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4922
RES, 47K, 1%, 5W, 4320, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 47K, 1%, 5W, 4320, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4921
Res, 47K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4921
RES, 47K, 1%, 5W, 4320, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 47K, 1%, 5W, 4320, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143743TR-ND 97AC4922
Product Name Chip Resistor - Surface Mount Res, 47K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details