TE Connectivity Chip Resistor - Surface Mount 3550470RJT

Description
470 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
470 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143832DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143832DKR-ND
Chip Resistor - Surface Mount A143832DKR-ND
470 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

470 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143832TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143832TR-ND
Chip Resistor - Surface Mount A143832TR-ND
470 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

470 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143832CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143832CT-ND
Chip Resistor - Surface Mount A143832CT-ND
470 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

470 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 470R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5338 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5338
Res, 470R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5338
RES, 470R, 5%, 5W, 4320, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 470R, 5%, 5W, 4320, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4159 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4159
Res, 470R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4159
RES, 470R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 470R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 470R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3037
Res, 470R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3037
RES, 470R, 5%, 5W, 4320, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 470R, 5%, 5W, 4320, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143832DKR-ND 97AC5338 34AH4159
Product Name Chip Resistor - Surface Mount Res, 470R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 470R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176399-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers