TE Connectivity Chip Resistor - Surface Mount 355043RFT

Description
43 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143670CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143670CT-ND
Chip Resistor - Surface Mount A143670CT-ND
43 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

43 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143670TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143670TR-ND
Chip Resistor - Surface Mount A143670TR-ND
43 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

43 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143670DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143670DKR-ND
Chip Resistor - Surface Mount A143670DKR-ND
43 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

43 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 43R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3577
Res, 43R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3577
RES, 43R, 1%, 5W, 4320, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 43R, 1%, 5W, 4320, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5760
Res, 43R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5760
RES, 43R, 1%, 5W, 4320, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 43R, 1%, 5W, 4320, THICK FILM; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143670CT-ND 97AC3577
Product Name Chip Resistor - Surface Mount Res, 43R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176411-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 2567777P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details