TE Connectivity Chip Resistor - Surface Mount 355043KFT

Description
43 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
43 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143742TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143742TR-ND
Chip Resistor - Surface Mount A143742TR-ND
43 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

43 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 43K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2474 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2474
Res, 43K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2474
RES, 43K, 1%, 5W, 4320, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 43K, 1%, 5W, 4320, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2473
Res, 43K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2473
RES, 43K, 1%, 5W, 4320, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 43K, 1%, 5W, 4320, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143742TR-ND 97AC2474
Product Name Chip Resistor - Surface Mount Res, 43K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567781 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details