TE Connectivity Chip Resistor - Surface Mount 35503R6FT

Description
3.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
3.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 3R6, 1%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 5W at 70°C. It features a resistance value of 3.6 ohms and a tolerance of ±1%. This resistor is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The operating temperature range is from -55°C to 155°C, with a maximum working voltage of 300V and a maximum overload voltage of 600V. The resistor exhibits a temperature coefficient of resistance (TCR) of ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. This product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious applications. The construction allows for reliable performance under various conditions, including temperature cycling and humidity exposure.

Datasheet Summary
Powered by GS/AI

The Res, 3R6, 1%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 5W at 70°C. It features a resistance value of 3.6 ohms and a tolerance of ±1%. This resistor is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The operating temperature range is from -55°C to 155°C, with a maximum working voltage of 300V and a maximum overload voltage of 600V. The resistor exhibits a temperature coefficient of resistance (TCR) of ,â§±200 PPM/°C for resistance values between 1Ω and 10Ω, and ,â§±100 PPM/°C for values from 10.1Ω to 10MΩ. This product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious applications. The construction allows for reliable performance under various conditions, including temperature cycling and humidity exposure.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143644TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143644TR-ND
Chip Resistor - Surface Mount A143644TR-ND
3.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

3.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143644DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143644DKR-ND
Chip Resistor - Surface Mount A143644DKR-ND
3.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

3.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143644CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143644CT-ND
Chip Resistor - Surface Mount A143644CT-ND
3.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

3.6 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4917 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4917
Res, 3R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4917
RES, 3R6, 1%, 5W, 4320, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3R6, 1%, 5W, 4320, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2469 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2469
Res, 3R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2469
RES, 3R6, 1%, 5W, 4320, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3R6, 1%, 5W, 4320, THICK FILM; Resistance:3.6ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143644TR-ND 97AC4917
Product Name Chip Resistor - Surface Mount Res, 3R6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573185 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 680 ohms
View Details