TE Connectivity Chip Resistor - Surface Mount 35503R3FT

Description
3.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143643CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143643CT-ND
Chip Resistor - Surface Mount A143643CT-ND
3.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143643DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143643DKR-ND
Chip Resistor - Surface Mount A143643DKR-ND
3.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143643TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143643TR-ND
Chip Resistor - Surface Mount A143643TR-ND
3.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

3.3 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9811
Res, 3R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9811
RES, 3R3, 1%, 5W, 4320, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3R3, 1%, 5W, 4320, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2468
Res, 3R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2468
RES, 3R3, 1%, 5W, 4320, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3R3, 1%, 5W, 4320, THICK FILM; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 35503R3FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35503R3FT
Resistors - Chip Resistor - Surface Mount 35503R3FT
RES 3550 3R3 1%

RES 3550 3R3 1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A143643CT-ND 96AC9811 35503R3FT
Product Name Chip Resistor - Surface Mount Res, 3R3, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric] Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176070-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details