TE Connectivity Chip Resistor - Surface Mount 35503M9FT

Description
3.9 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.9 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143789TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143789TR-ND
Chip Resistor - Surface Mount A143789TR-ND
3.9 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3.9 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3M9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1500
Res, 3M9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1500
RES, 3M9, 1%, 5W, 4320, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3M9, 1%, 5W, 4320, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4036
Res, 3M9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4036
RES, 3M9, 1%, 5W, 4320, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3M9, 1%, 5W, 4320, THICK FILM; Resistance:3.9Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143789TR-ND 97AC1500
Product Name Chip Resistor - Surface Mount Res, 3M9, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1879354-5 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details