TE Connectivity Chip Resistor - Surface Mount 35503M6FT

Description
3.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143788TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143788TR-ND
Chip Resistor - Surface Mount A143788TR-ND
3.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143788CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143788CT-ND
Chip Resistor - Surface Mount A143788CT-ND
3.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3.6 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1216 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1216
Res, 3M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1216
RES, 3M6, 1%, 5W, 4320, THICK FILM; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3M6, 1%, 5W, 4320, THICK FILM; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8834 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8834
Res, 3M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8834
RES, 3M6, 1%, 5W, 4320, THICK FILM; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3M6, 1%, 5W, 4320, THICK FILM; Resistance:3.6Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143788TR-ND 97AC1216
Product Name Chip Resistor - Surface Mount Res, 3M6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details