The Resistor 3K9, 5%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It has a resistance value of 3.9 kΩ with a tolerance of ±5%. The power rating is 5W at an ambient temperature of 70°C, and it can operate within a temperature range of -55°C to 155°C. The resistor features a maximum working voltage of 300V and a maximum overload voltage of 600V. It is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The device complies with RoHS directives and is designed for high reliability in demanding environments.
3.9 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
3.9 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
3.9 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
RES, 3K9, 5%, 5W, 4320, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
RES, 3K9, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A143843CT-ND | 97AC2481 | 34AH4102 |
| Product Name | Chip Resistor - Surface Mount | Res, 3K9, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity | Res, 3K9, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4320 [11050 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % |