TE Connectivity Chip Resistor - Surface Mount 35503K6FT

Description
3.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143716TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143716TR-ND
Chip Resistor - Surface Mount A143716TR-ND
3.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143716CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143716CT-ND
Chip Resistor - Surface Mount A143716CT-ND
3.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3.6 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4496
Res, 3K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4496
RES, 3K6, 1%, 5W, 4320, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3K6, 1%, 5W, 4320, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2001
Res, 3K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2001
RES, 3K6, 1%, 5W, 4320, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3K6, 1%, 5W, 4320, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143716TR-ND 97AC4496
Product Name Chip Resistor - Surface Mount Res, 3K6, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176071-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers