TE Connectivity Chip Resistor - Surface Mount 35503K0FT

Description
3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143714DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143714DKR-ND
Chip Resistor - Surface Mount A143714DKR-ND
3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143714CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143714CT-ND
Chip Resistor - Surface Mount A143714CT-ND
3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143714TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143714TR-ND
Chip Resistor - Surface Mount A143714TR-ND
3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

3 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 3K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6541
Res, 3K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6541
RES, 3K, 1%, 5W, 4320, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3K, 1%, 5W, 4320, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4495
Res, 3K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4495
RES, 3K, 1%, 5W, 4320, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 3K, 1%, 5W, 4320, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143714DKR-ND 97AC6541
Product Name Chip Resistor - Surface Mount Res, 3K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details