TE Connectivity Chip Resistor - Surface Mount 355039RJT

Description
39 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143819DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143819DKR-ND
Chip Resistor - Surface Mount A143819DKR-ND
39 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

39 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143819TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143819TR-ND
Chip Resistor - Surface Mount A143819TR-ND
39 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

39 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143819CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143819CT-ND
Chip Resistor - Surface Mount A143819CT-ND
39 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

39 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 39R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4134
Res, 39R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4134
RES, 39R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 39R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 39R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2307
Res, 39R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2307
RES, 39R, 5%, 5W, 4320, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 39R, 5%, 5W, 4320, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143819DKR-ND 34AH4134 97AC2307
Product Name Chip Resistor - Surface Mount Res, 39R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 39R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1073324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details