The Resistor 39K, 5%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 39 kΩ with a tolerance of ±5%. The power rating is 5W at an ambient temperature of 70°C, and it can operate within a temperature range of -55°C to 155°C. The resistor is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. It has a maximum working voltage of 300V and can withstand overload voltages up to 600V. The device exhibits a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistances between 1Ω and 10Ω, and ±100 PPM/°C for resistances from 10.1Ω to 10MΩ. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Engineers considering this resistor should note its robust performance specifications, including dielectric withstand voltage and solderability characteristics, which ensure reliability in various applications.
39 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
39 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
39 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
RES, 39K, 5%, 5W, 4320, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
RES, 39K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES
RES, 39K, 5%, 5W, 4320, THICK FILM; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A143855DKR-ND | 97AC0100 | 34AH4132 | 355039KJT |
| Product Name | Chip Resistor - Surface Mount | Res, 39K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity | Res, 39K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Nonstandard | 4320 [11050 Metric] | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |