TE Connectivity Chip Resistor - Surface Mount 355036KFT

Description
36 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
36 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143740CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143740CT-ND
Chip Resistor - Surface Mount A143740CT-ND
36 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

36 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143740TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143740TR-ND
Chip Resistor - Surface Mount A143740TR-ND
36 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

36 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 36K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2472
Res, 36K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2472
RES, 36K, 1%, 5W, 4320, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 36K, 1%, 5W, 4320, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2471
Res, 36K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2471
RES, 36K, 1%, 5W, 4320, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 36K, 1%, 5W, 4320, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143740CT-ND 97AC2472
Product Name Chip Resistor - Surface Mount Res, 36K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers