TE Connectivity Chip Resistor - Surface Mount 355033RFT

Description
33 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143667CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143667CT-ND
Chip Resistor - Surface Mount A143667CT-ND
33 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

33 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143667DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143667DKR-ND
Chip Resistor - Surface Mount A143667DKR-ND
33 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

33 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143667TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143667TR-ND
Chip Resistor - Surface Mount A143667TR-ND
33 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

33 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 33R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3305
Res, 33R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3305
RES, 33R, 1%, 5W, 4320, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 33R, 1%, 5W, 4320, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0674
Res, 33R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0674
RES, 33R, 1%, 5W, 4320, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 33R, 1%, 5W, 4320, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143667CT-ND 97AC3305
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers