Win Source Part Number: 1038266-3550330RFT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3550, CGS
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 5W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.433" L x 0.197" W (11.00mm x 5.00mm)
Alternative Parts (Cross-Reference): 3550330RFT6-2176403-
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A143691TR,A143691DKR
Base Product Number: 3550
RES 3550 330R 1% Product overview: 3550330RFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3550330RFT can be used for catalog matching and distributor lookup.
330 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
330 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
330 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
RES, 330R, 1%, 5W, 4320, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
RES, 330R, 1%, 5W, 4320, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1038266-3550330RFT | 52-3550330RFT | A143691CT-ND | 97AC1493 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor | Chip Resistor - Surface Mount | Res, 330R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 5 watts | 5 watts | 5 watts |