TE Connectivity Chip Resistor - Surface Mount 3550330KJT

Description
330 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
330 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143866CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143866CT-ND
Chip Resistor - Surface Mount A143866CT-ND
330 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

330 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143866TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143866TR-ND
Chip Resistor - Surface Mount A143866TR-ND
330 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

330 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 330K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4124
Res, 330K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4124
RES, 330K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 330K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 330K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5560
Res, 330K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5560
RES, 330K, 5%, 5W, 4320, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 330K, 5%, 5W, 4320, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143866CT-ND 34AH4124 97AC5560
Product Name Chip Resistor - Surface Mount Res, 330K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 330K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176398-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details