TE Connectivity Chip Resistor - Surface Mount 3550330KFT

Description
330 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
330 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143763TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143763TR-ND
Chip Resistor - Surface Mount A143763TR-ND
330 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

330 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 330K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3310
Res, 330K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3310
RES, 330K, 1%, 5W, 4320, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 330K, 1%, 5W, 4320, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8431
Res, 330K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8431
RES, 330K, 1%, 5W, 4320, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 330K, 1%, 5W, 4320, THICK FILM; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143763TR-ND 97AC3310
Product Name Chip Resistor - Surface Mount Res, 330K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176397-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4992FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details