TE Connectivity Chip Resistor - Surface Mount 3550300KFT

Description
300 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
300 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143762TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143762TR-ND
Chip Resistor - Surface Mount A143762TR-ND
300 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

300 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143762CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143762CT-ND
Chip Resistor - Surface Mount A143762CT-ND
300 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

300 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 300K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3309
Res, 300K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3309
RES, 300K, 1%, 5W, 4320, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 300K, 1%, 5W, 4320, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8430
Res, 300K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8430
RES, 300K, 1%, 5W, 4320, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 300K, 1%, 5W, 4320, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143762TR-ND 97AC3309
Product Name Chip Resistor - Surface Mount Res, 300K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers