TE Connectivity Chip Resistor - Surface Mount 35502R7JT

Description
2.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
2.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 2R7, 5%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It has a resistance value of 2.7 ohms with a tolerance of ±5%. The resistor is rated for a power dissipation of 5 watts at an ambient temperature of 70°C and can operate within a temperature range of -55°C to 155°C. This component features a maximum working voltage of 300V and can withstand overload voltages up to 600V. It is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The resistor's construction includes a matte tin over nickel barrier terminal finish, ensuring compatibility with standard soldering processes. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Its performance specifications include a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistances between 1Ω and 10Ω, and ±100 PPM/°C for resistances from 10.1Ω to 10MΩ. This resistor is a reliable choice for engineers seeking a robust and efficient solution for high power applications.

Datasheet Summary
Powered by GS/AI

The Resistor 2R7, 5%, 5W, 4320 from TE Connectivity is a thick film high power resistor designed for various applications. It has a resistance value of 2.7 ohms with a tolerance of ±5%. The resistor is rated for a power dissipation of 5 watts at an ambient temperature of 70°C and can operate within a temperature range of -55°C to 155°C. This component features a maximum working voltage of 300V and can withstand overload voltages up to 600V. It is suitable for automatic placement and is supplied on 7-inch reels containing 1000 pieces. The resistor's construction includes a matte tin over nickel barrier terminal finish, ensuring compatibility with standard soldering processes. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs. Its performance specifications include a temperature coefficient of resistance (TCR) of ±200 PPM/°C for resistances between 1Ω and 10Ω, and ±100 PPM/°C for resistances from 10.1Ω to 10MΩ. This resistor is a reliable choice for engineers seeking a robust and efficient solution for high power applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143805CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143805CT-ND
Chip Resistor - Surface Mount A143805CT-ND
2.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143805DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143805DKR-ND
Chip Resistor - Surface Mount A143805DKR-ND
2.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143805TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143805TR-ND
Chip Resistor - Surface Mount A143805TR-ND
2.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4288
Res, 2R7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4288
RES, 2R7, 5%, 5W, 4320, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2R7, 5%, 5W, 4320, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4072
Res, 2R7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4072
RES, 2R7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 2R7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143805CT-ND 97AC4288 34AH4072
Product Name Chip Resistor - Surface Mount Res, 2R7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 2R7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details