TE Connectivity Chip Resistor - Surface Mount 35502R7FT

Description
2.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143641DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143641DKR-ND
Chip Resistor - Surface Mount A143641DKR-ND
2.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143641TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143641TR-ND
Chip Resistor - Surface Mount A143641TR-ND
2.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143641CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143641CT-ND
Chip Resistor - Surface Mount A143641CT-ND
2.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2.7 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC9809 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC9809
Res, 2R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC9809
RES, 2R7, 1%, 5W, 4320, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2R7, 1%, 5W, 4320, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC4916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC4916
Res, 2R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC4916
RES, 2R7, 1%, 5W, 4320, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2R7, 1%, 5W, 4320, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143641DKR-ND 96AC9809
Product Name Chip Resistor - Surface Mount Res, 2R7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers