TE Connectivity Chip Resistor - Surface Mount 35502R0FT

Description
2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143638TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143638TR-ND
Chip Resistor - Surface Mount A143638TR-ND
2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143638CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143638CT-ND
Chip Resistor - Surface Mount A143638CT-ND
2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143638DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143638DKR-ND
Chip Resistor - Surface Mount A143638DKR-ND
2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

2 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 35502R0FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35502R0FT
Chip Resistor - Surface Mount 35502R0FT
RES 3550 2R0 1%

RES 3550 2R0 1%

Supplier's Site Datasheet
Res, 2R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8199
Res, 2R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8199
RES, 2R, 1%, 5W, 4320, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2R, 1%, 5W, 4320, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5332 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5332
Res, 2R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5332
RES, 2R, 1%, 5W, 4320, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2R, 1%, 5W, 4320, THICK FILM; Resistance:2ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A143638TR-ND 35502R0FT 96AC8199
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details