TE Connectivity Chip Resistor - Surface Mount 35502M7JT

Description
2.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143877TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143877TR-ND
Chip Resistor - Surface Mount A143877TR-ND
2.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

2.7 MOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 35502M7JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35502M7JT
Chip Resistor - Surface Mount 35502M7JT
RES 3550 2M7 5%

RES 3550 2M7 5%

Supplier's Site Datasheet
Res, 2M7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5776
Res, 2M7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5776
RES, 2M7, 5%, 5W, 4320, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2M7, 5%, 5W, 4320, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4066
Res, 2M7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4066
RES, 2M7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 2M7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A143877TR-ND 35502M7JT 97AC5776 34AH4066
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 2M7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers