TE Connectivity Chip Resistor - Surface Mount 35502M7FT

Description
2.7 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143785TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143785TR-ND
Chip Resistor - Surface Mount A143785TR-ND
2.7 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

2.7 MOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2M7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8831
Res, 2M7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8831
RES, 2M7, 1%, 5W, 4320, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2M7, 1%, 5W, 4320, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1213 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1213
Res, 2M7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1213
RES, 2M7, 1%, 5W, 4320, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2M7, 1%, 5W, 4320, THICK FILM; Resistance:2.7Mohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143785TR-ND 96AC8831
Product Name Chip Resistor - Surface Mount Res, 2M7, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers