TE Connectivity Chip Resistor - Surface Mount 35502K7JT

Description
2.7 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143841TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143841TR-ND
Chip Resistor - Surface Mount A143841TR-ND
2.7 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

2.7 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2480
Res, 2K7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2480
RES, 2K7, 5%, 5W, 4320, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2K7, 5%, 5W, 4320, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4060
Res, 2K7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4060
RES, 2K7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 2K7, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143841TR-ND 97AC2480 34AH4060
Product Name Chip Resistor - Surface Mount Res, 2K7, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 2K7, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details