TE Connectivity Chip Resistor - Surface Mount 35502K2JT

Description
2.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143840DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143840DKR-ND
Chip Resistor - Surface Mount A143840DKR-ND
2.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143840TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143840TR-ND
Chip Resistor - Surface Mount A143840TR-ND
2.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143840CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143840CT-ND
Chip Resistor - Surface Mount A143840CT-ND
2.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

2.2 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-35502K2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-35502K2JTTR-ND
Chip Resistor - Surface Mount 1111-35502K2JTTR-ND
FIXED RESISTOR METAL GLAZE/THICK

FIXED RESISTOR METAL GLAZE/THICK

Buy Now Datasheet
Res, 2K2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2479 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2479
Res, 2K2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2479
RES, 2K2, 5%, 5W, 4320, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2K2, 5%, 5W, 4320, THICK FILM; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4057
Res, 2K2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4057
RES, 2K2, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 2K2, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A143840DKR-ND 1111-35502K2JTTR-ND 97AC2479 34AH4057
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K2, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 2K2, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers