TE Connectivity Chip Resistor - Surface Mount 35502K0FT

Description
2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143710TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143710TR-ND
Chip Resistor - Surface Mount A143710TR-ND
2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143710CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143710CT-ND
Chip Resistor - Surface Mount A143710CT-ND
2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143710DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143710DKR-ND
Chip Resistor - Surface Mount A143710DKR-ND
2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

2 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 2K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6540
Res, 2K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6540
RES, 2K, 1%, 5W, 4320, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2K, 1%, 5W, 4320, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1997
Res, 2K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1997
RES, 2K, 1%, 5W, 4320, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 2K, 1%, 5W, 4320, THICK FILM; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143710TR-ND 97AC6540
Product Name Chip Resistor - Surface Mount Res, 2K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details