TE Connectivity Chip Resistor - Surface Mount 355027RJT

Description
27 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
27 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143817DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143817DKR-ND
Chip Resistor - Surface Mount A143817DKR-ND
27 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

27 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143817CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143817CT-ND
Chip Resistor - Surface Mount A143817CT-ND
27 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

27 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143817TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143817TR-ND
Chip Resistor - Surface Mount A143817TR-ND
27 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

27 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 27R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4092
Res, 27R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4092
RES, 27R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 27R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 27R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC6548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC6548
Res, 27R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC6548
RES, 27R, 5%, 5W, 4320, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 27R, 5%, 5W, 4320, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143817DKR-ND 34AH4092 97AC6548
Product Name Chip Resistor - Surface Mount Res, 27R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity Res, 27R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 457426 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details