TE Connectivity Chip Resistor - Surface Mount 355027RFT

Description
27 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Description
27 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 27R, 1%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 5W at 70°C. It features a resistance value of 27 ohms and a tolerance of ±1%. The resistor is part of the 3550 series and is suitable for automatic placement, making it ideal for high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage of 600V. The device is packaged on 7-inch reels containing 1000 pieces, facilitating efficient handling and assembly. Additionally, it complies with RoHS directives, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Res, 27R, 1%, 5W, 4320, Thick Film resistor from TE Connectivity is designed for high power applications with a power rating of 5W at 70°C. It features a resistance value of 27 ohms and a tolerance of ±1%. The resistor is part of the 3550 series and is suitable for automatic placement, making it ideal for high-volume production. It operates within a temperature range of -55°C to 155°C and has a maximum working voltage of 300V, with an overload voltage of 600V. The device is packaged on 7-inch reels containing 1000 pieces, facilitating efficient handling and assembly. Additionally, it complies with RoHS directives, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143665TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143665TR-ND
Chip Resistor - Surface Mount A143665TR-ND
27 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

27 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143665CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143665CT-ND
Chip Resistor - Surface Mount A143665CT-ND
27 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

27 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 27R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0672 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0672
Res, 27R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0672
RES, 27R, 1%, 5W, 4320, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 27R, 1%, 5W, 4320, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8428
Res, 27R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8428
RES, 27R, 1%, 5W, 4320, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 27R, 1%, 5W, 4320, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143665TR-ND 97AC0672
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details