TE Connectivity Chip Resistor - Surface Mount 355027KJT

Description
27 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
27 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143853TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143853TR-ND
Chip Resistor - Surface Mount A143853TR-ND
27 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

27 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143853CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143853CT-ND
Chip Resistor - Surface Mount A143853CT-ND
27 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

27 kOhms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 355027KJT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
355027KJT
Chip Resistor - Surface Mount 355027KJT
RES 3550 27K 5%

RES 3550 27K 5%

Supplier's Site Datasheet
Res, 27K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2770
Res, 27K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2770
RES, 27K, 5%, 5W, 4320, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 27K, 5%, 5W, 4320, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4090
Res, 27K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4090
RES, 27K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 27K, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A143853TR-ND 355027KJT 97AC2770 34AH4090
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 27K, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 27K, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details