TE Connectivity Chip Resistor - Surface Mount 3550270RFT

Description
270 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143689DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143689DKR-ND
Chip Resistor - Surface Mount A143689DKR-ND
270 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

270 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143689CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143689CT-ND
Chip Resistor - Surface Mount A143689CT-ND
270 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

270 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143689TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143689TR-ND
Chip Resistor - Surface Mount A143689TR-ND
270 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

270 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 270R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5985
Res, 270R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5985
RES, 270R, 1%, 5W, 4320, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 270R, 1%, 5W, 4320, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC1205 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC1205
Res, 270R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC1205
RES, 270R, 1%, 5W, 4320, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 270R, 1%, 5W, 4320, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143689DKR-ND 97AC5985
Product Name Chip Resistor - Surface Mount Res, 270R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567507P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers