TE Connectivity Chip Resistor - Surface Mount 3550270KFT

Description
270 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
270 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143761TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143761TR-ND
Chip Resistor - Surface Mount A143761TR-ND
270 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

270 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143761CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143761CT-ND
Chip Resistor - Surface Mount A143761CT-ND
270 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

270 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 270K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8429
Res, 270K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8429
RES, 270K, 1%, 5W, 4320, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 270K, 1%, 5W, 4320, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3308 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3308
Res, 270K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3308
RES, 270K, 1%, 5W, 4320, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 270K, 1%, 5W, 4320, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143761TR-ND 96AC8429
Product Name Chip Resistor - Surface Mount Res, 270K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176232-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573318 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details