TE Connectivity Chip Resistor - Surface Mount 355024RFT

Description
24 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143664TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143664TR-ND
Chip Resistor - Surface Mount A143664TR-ND
24 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

24 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143664CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143664CT-ND
Chip Resistor - Surface Mount A143664CT-ND
24 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

24 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143664DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143664DKR-ND
Chip Resistor - Surface Mount A143664DKR-ND
24 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

24 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 24R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3304
Res, 24R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3304
RES, 24R, 1%, 5W, 4320, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 24R, 1%, 5W, 4320, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5549
Res, 24R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5549
RES, 24R, 1%, 5W, 4320, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 24R, 1%, 5W, 4320, THICK FILM; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143664TR-ND 97AC3304
Product Name Chip Resistor - Surface Mount Res, 24R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457426 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 100 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers