TE Connectivity Chip Resistor - Surface Mount 3550240KFT

Description
240 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
240 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143760CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143760CT-ND
Chip Resistor - Surface Mount A143760CT-ND
240 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

240 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143760TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143760TR-ND
Chip Resistor - Surface Mount A143760TR-ND
240 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

240 kOhms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 240K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0676
Res, 240K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0676
RES, 240K, 1%, 5W, 4320, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 240K, 1%, 5W, 4320, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5554
Res, 240K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5554
RES, 240K, 1%, 5W, 4320, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 240K, 1%, 5W, 4320, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143760CT-ND 97AC0676
Product Name Chip Resistor - Surface Mount Res, 240K, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143352CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details