TE Connectivity Chip Resistor - Surface Mount 3550220RJT

Description
220 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143828DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143828DKR-ND
Chip Resistor - Surface Mount A143828DKR-ND
220 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

220 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143828CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143828CT-ND
Chip Resistor - Surface Mount A143828CT-ND
220 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

220 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143828TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143828TR-ND
Chip Resistor - Surface Mount A143828TR-ND
220 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

220 Ohms ±5% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 220R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC2323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC2323
Res, 220R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC2323
RES, 220R, 5%, 5W, 4320, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 220R, 5%, 5W, 4320, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH4084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
34AH4084
Res, 220R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity 34AH4084
RES, 220R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

RES, 220R, 5%, 5W, 4320, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143828DKR-ND 97AC2323 34AH4084
Product Name Chip Resistor - Surface Mount Res, 220R, 5%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity Res, 220R, 5%, 5W, 4320, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details