TE Connectivity Chip Resistor - Surface Mount 3550220RFT

Description
220 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143687CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143687CT-ND
Chip Resistor - Surface Mount A143687CT-ND
220 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

220 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143687TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143687TR-ND
Chip Resistor - Surface Mount A143687TR-ND
220 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

220 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143687DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143687DKR-ND
Chip Resistor - Surface Mount A143687DKR-ND
220 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

220 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 220R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5983
Res, 220R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5983
RES, 220R, 1%, 5W, 4320, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 220R, 1%, 5W, 4320, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC5984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC5984
Res, 220R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC5984
RES, 220R, 1%, 5W, 4320, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 220R, 1%, 5W, 4320, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143687CT-ND 97AC5983
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details