TE Connectivity Chip Resistor - Surface Mount 3550200RFT

Description
200 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143686CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143686CT-ND
Chip Resistor - Surface Mount A143686CT-ND
200 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

200 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143686DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143686DKR-ND
Chip Resistor - Surface Mount A143686DKR-ND
200 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

200 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143686TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143686TR-ND
Chip Resistor - Surface Mount A143686TR-ND
200 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

200 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 200R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 96AC8828 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
96AC8828
Res, 200R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 96AC8828
RES, 200R, 1%, 5W, 4320, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 200R, 1%, 5W, 4320, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC3826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC3826
Res, 200R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC3826
RES, 200R, 1%, 5W, 4320, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 200R, 1%, 5W, 4320, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143686CT-ND 96AC8828
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details