TE Connectivity Chip Resistor - Surface Mount 35501R8FT

Description
1.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143637TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143637TR-ND
Chip Resistor - Surface Mount A143637TR-ND
1.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143637CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143637CT-ND
Chip Resistor - Surface Mount A143637CT-ND
1.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143637DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143637DKR-ND
Chip Resistor - Surface Mount A143637DKR-ND
1.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

1.8 Ohms ±1% 5W Chip Resistor Nonstandard Thick Film

Buy Now Datasheet
Res, 1R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0370
Res, 1R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0370
RES, 1R8, 1%, 5W, 4320, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R8, 1%, 5W, 4320, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity - 97AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
97AC0369
Res, 1R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity 97AC0369
RES, 1R8, 1%, 5W, 4320, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

RES, 1R8, 1%, 5W, 4320, THICK FILM; Resistance:1.8ohm; Resistance Tolerance:± 1%; Power Rating:5W; Resistor Case / Package:4320 [11050 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3550 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143637TR-ND 97AC0370
Product Name Chip Resistor - Surface Mount Res, 1R8, 1%, 5W, 4320, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Nonstandard 4320 [11050 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details